KOMBO Grey pendant lamp Ø200 5L
Faro 68593-5L, Grey, IP20, II, E27, 15 W, 100 - 240 V
Faro 68593-5L. Product colour: Grey, International Protection (IP) code: IP20, Protection class: II. Fitting/cap type: E27, Bulb power: 15 W. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Weight: 2,37 kg