MAMBO/CONGA/SAMBA Black structure wall lamp with LED reader
Faro 64309, Surfaced, 1 bulb(s), E27, 3000 K, IP20, Black
Faro 64309. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Colour temperature (max): 3000 K. International Protection (IP) code: IP20, Protection class: II, Product colour: Black