TEKO – 1 Black surface LED food 24W fish 20º
Faro 50402102, 1700 lm, IP20, Black
Faro 50402102. Product colour: Black, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 24 W, Luminous flux: 1700 lm, Beam angle (max): 20°. Height: 176 mm, Weight: 1,75 kg, Length: 127 mm