LOKE LED White wall lamp
Faro 41019, Surfaced, 3000 K, IP20, White
Faro 41019. Mounting type: Surfaced. Colour temperature (max): 3000 K, Luminous flux: 150 lm. International Protection (IP) code: IP20, Protection class: II, Product colour: White