NANO-COLIN-2 Grey downlight LED 14/24W 2700K 56° 1700/2720 lm
Faro 35005103, 1360 lm, IP20, Grey
Faro 35005103. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium, Glass. Bulb power: 12 W, Colour temperature (min): 2700 K, Luminous flux: 1360 lm. Energy efficiency class: A. Width: 135 mm, Height: 130 mm, Weight: 1,25 kg