COLIN-3 Grey downlight LED CRI95 108W 2700K 56° 10470
Faro 34014403, 10470 lm, IP20, Grey
Faro 34014403. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 108 W, Colour temperature (min): 2700 K, Luminous flux: 10470 lm. Energy efficiency class: A. Width: 173 mm, Height: 182 mm, Weight: 3,97 kg