DEEP90 Downlight square without frame white 36° 2700K
Faro 3121082731, 2400 lm, IP23, White
Faro 3121082731. Product colour: White, Shape: Square, Mounting type: Recessed. Colour temperature (min): 2700 K, Luminous flux: 2400 lm, Beam angle (max): 36°. Height: 170 mm, Weight: 980 g, Length: 123 mm