DEEP78 Downlight square without frame black 36° 3000K CRI95 spread
Faro 3085093032D, IP23, Black
Faro 3085093032D. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 36°. Height: 145 mm, Weight: 690 g, Length: 103 mm