DEEP78 Downlight square without frame black 36° 4000K stripy
Faro 3085084032S, 1240 lm, IP23, Black
Faro 3085084032S. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 4000 K, Luminous flux: 1240 lm, Beam angle (max): 36°. Height: 145 mm, Weight: 690 g, Length: 103 mm