DEEP78 Downlight square black 60° 3000K CRI95 honeycomb
Faro 3075093062H, IP23, Black
Faro 3075093062H. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 60°. Height: 145 mm, Weight: 690 g, Length: 115 mm