DEEP60 Downlight round without frame white 15° 3000K stripy
Faro 3023583011S, 650 lm, IP23, White
Faro 3023583011S. Product colour: White, Shape: Round, Mounting type: Recessed. Colour temperature (min): 3000 K, Luminous flux: 650 lm, Beam angle (max): 15°. Height: 122 mm, Weight: 690 g, Length: 83 mm