FUGA LARGE White projector LED FOOD 36W fruit&bread 60°
Faro 11303201, Rail lighting spot, LED, 100-240 V, White
Faro 11303201. Product type: Rail lighting spot. Bulb type: LED. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product colour: White