Faro logo

Faro 010706101D spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
448
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 010706101D spotlight Rail lighting spot LED:

MINI-CYLINDER DALI White projector LED CRI95 24W 3000K 20°

Short summary description Faro 010706101D spotlight Rail lighting spot LED:

Faro 010706101D, Rail lighting spot, LED, 3000 K, 220-240 V, White

Long summary description Faro 010706101D spotlight Rail lighting spot LED:

Faro 010706101D. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.