CYLINDER black projector LED CRI95 36W 4000K 56º CASAMBI
Faro 010606402W, Rail lighting spot, LED, 4000 K, 220-240 V, Black
Faro 010606402W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black