location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FALA 71636 shower drain

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FALA Check ‘FALA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
71636
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71636
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083086915
Category: Shower Drains Check ‘FALA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   FALA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:08:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FALA 71636 shower drain
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Wave linear drain is an excellent idea for arranging the bathroom space in an elegant and practical way.
  • - The wide selection of available sizes allows you to optimally match its length to the dimensions of the shower enclosure or tiles and allows you to plan your shower space with greater freedom than with traditional shower trays.
  • - made of AISI 304 stainless steel, which is resistant to corrosion, detergents and mechanical damage
  • - Made of AISI 304 stainless steel, which is resistant to corrosion, detergents and mechanical damage
  • - Width: 30 mm
  • - round flange: 15 mm
  • - gutter thickness: 1.2 mm
  • - cover thickness: 1.2 mm
  • - outlet: 40/50 mm
  • - load class: K3
  • - product thermal behavior class: A
  • - flow rate: over 36 l/min (shower faucet has a maximum flow rate of 18 l/min)
  • - product complies with EN 1253-1
  • - Fala shower drains are equipped with amenities that guarantee comfortable and efficient operation for many years:
  • - EASYclean - easy to clean with the included hook
  • - HYDROcloth. - sealing mat indispensable in waterproofing
  • - STRAINer - an effective and durable strainer that prevents clogging of the drain trap and facilitates ongoing drain maintenance
  • - EASYclean. /li>
  • - EXTRAslim - an ultra-low siphon that makes installation easier
  • - ROTARY360 - ability to adjust the outlet in any direction
  • - EASYfix - a wide range of height adjustment that allows the drain to fit the floor surface
  • - The Wave drain has a 10-year warranty!
Long product name FALA 71636 shower drain :
The long product name of FALA 71636 shower drain. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Linear Drain Slim Black 60Cm
More>>>
Short summary description FALA 71636 shower drain:
This short summary of the FALA 71636 shower drain data-sheet is auto-generated and uses the product title and the first six key specs.

FALA 71636, Stainless steel, 1 pc(s)

Long summary description FALA 71636 shower drain:
This is an auto-generated long summary of FALA 71636 shower drain based on the first three specs of the first five spec groups.

FALA 71636. Material: Stainless steel. Quantity per pack: 1 pc(s)