16GB DDR4, 500GB SSD, 17.3", 1920 x 1080, 16:9, IPS WVA, 399.9 x 24.8 x 268mm, 2.4kg
Extra Computer go Business 1790, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 500 GB
Extra Computer go Business 1790. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: SSD, Optical drive type: DVD-RW. Mobile network generation: 4G. Product colour: Black