location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Evo Labs Check ‘Evo Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB SOUND CARD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB SOUND CARD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053118851656
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Evo Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Evo Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2021 10:56:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports EAX 2.0, A3D 1.0 and Virtual 7.1 Channel
  • - USB 2.0 Connectivity
  • - Compatible with Windows XP/7/8/10, Linux and Mac OS
Long product name Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm :
The long product name of Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plug and Play Virtual 7.1 Channel USB Sound Card
More>>>
Short summary description Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm:
This short summary of the Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Evo Labs USB SOUND CARD, USB Type-A, 3.5 mm, Silver, 50 g

Long summary description Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm:
This is an auto-generated long summary of Evo Labs USB SOUND CARD interface cards/adapter 3.5 mm based on the first three specs of the first five spec groups.

Evo Labs USB SOUND CARD. Host interface: USB Type-A, Output interface: 3.5 mm. Product colour: Silver. Weight: 50 g