Epson logo

Epson TM-U295P Parallel White dot matrix printer 88 cps

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91465
Info modified on:
29 Oct 2024, 17:15:33
Long product name Epson TM-U295P Parallel White dot matrix printer 88 cps:

TM-U295 Slip Printer/ White/ Bi-directional parallel IEEE1284

Epson TM-U295P Parallel White dot matrix printer 88 cps:

The Epson TM-U295 is the world's smallest slip printer, perfect for POS terminals. With four print sizes, four print directions and a "page mode" that lets you print practically anywhere on the document, it offers all the options you need. The TM-U295 is also equipped with a host of user-friendly features, such as an easy-to-operate touch panel and an automatic paper eject function.

Product Features:

-Ultra-small footprint saves counter space.
-Operator-friendly features.
-Four print sizes, four printing directions.
-"Page mode" feature allows printing anywhere on the document.
-Conforms with Epson's ESC/POS©, the industry's command set of choice.
-Built-in Epson quality and reliability.

Short summary description Epson TM-U295P Parallel White dot matrix printer 88 cps:

Epson TM-U295P Parallel White, 88 cps, 16,2 cpi, 2 copies, VCCI class A, FCC class A, CE marking, UL, CSA C22.2 No. 950, China

Long summary description Epson TM-U295P Parallel White dot matrix printer 88 cps:

Epson TM-U295P Parallel White. Maximum print speed: 88 cps, Character density: 16,2 cpi, Maximum number of copies: 2 copies. Electromagnetic compatibility: VCCI class A, FCC class A, CE marking, Safety: UL, CSA C22.2 No. 950, Country of origin: China. Print direction: Bidirectional, Ribbon life: 1,5 million characters, Mean time between failures (MTBF): 180000 h. Weight: 1,6 kg. Quantity per pack: 1 pc(s), Package width: 235 mm, Package depth: 279 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.