Epson logo

Epson Premium Glossy Photo Paper 13cm x 18cm

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106584
Info modified on:
09 Dec 2019, 17:34:44
Long product name Epson Premium Glossy Photo Paper 13cm x 18cm:

Premium Glossy Photo Paper 13cm x 18cm

Epson Premium Glossy Photo Paper 13cm x 18cm:

Bigger size, better photo. Epson genuine photo paper is engineered to give the highest levels of colour saturation possible. This resin coated media offers optimum performance and productivity. Sized at 13x18cm (5x7in), one of the most popular photo enlargement size for framing, this paper offers premium photo printing quality with a high glossy finish.

Short summary description Epson Premium Glossy Photo Paper 13cm x 18cm:

Epson Premium Glossy Photo Paper 13cm x 18cm, 320 g, 1 pc(s), 130 mm, 210 mm, 15 mm, 350 g

Long summary description Epson Premium Glossy Photo Paper 13cm x 18cm:

Epson Premium Glossy Photo Paper 13cm x 18cm. Weight: 320 g. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 210 mm. Pallet length (UK): 116,4 cm, Pallet width: 120 cm, Pallet height: 100 cm. Dimensions (WxDxH): 183 x 133 x 20 mm, Media sheets per package: 50 sheets, Country of origin: Japan

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.