location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Office
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX310FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA49301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 31 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - 9,8 kg
Warranty: 1 year
Long product name Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm :
The long product name of Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Office BX310FN
More>>>
Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm:
The official description of Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyone in the office will be able to print high-quality business materials at up to 16 ppm in black and 5.5 ppm in colour (ISO/IEC 24734)*3, share scanned items and even fax directly from their desk. And with Presto! PageManager software and the 30-sheet Automatic Document Feeder, it’s quick and easy to work with multi-page documents.

Epson DURABrite Ultra Ink gives laser-like text and vivid colour prints that have excellent durability, enabling you to print professional documents that are water, smudge and highlighter resistant.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm:
This short summary of the Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX310FN, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm:
This is an auto-generated long summary of Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm based on the first three specs of the first five spec groups.

Epson Stylus Office BX310FN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
180 pages
Features
Digital sender
No
Input & output capacity
Total input capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
53 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
9,8 kg
Packaging content
Bundled software
Presto! PageManager 8, Epson Easy Photo Print, Epson Event Manager, Epson Web-To-Page
Other features
Networking features
IEEE 802.3
Dimensions (WxDxH)
535 x 475 x 295 mm
Network ready
Yes
Power requirements
AC 220-240 V
Standard media sizes
A4, A5, A6, B5
Compatible operating systems
Windows 2000/XP/XP-x64 /Vista, Mac OS 10.3.9/10.4.x/10.5.x
Ink drop
3 pl
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:11:53
Uk has collected 7 expert reviews for Epson Stylus Office BX310FN Inkjet A4 5760 x 1440 DPI 31 ppm and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:11:53
If youve been searching for a while in these cash-strapped days for a multifunction printer for relatively modest work loads, then Epsons Stylus Office BX310FN produces above average quality results at respectable speeds, and the extra black cartrid...
0%
alphr.com
Updated:
2011-09-26 08:11:53
The Epson Stylus Office BX310FN immediately stands out thanks to its price. At £100 exc VAT it's a good deal cheaper than your average office multifunction device, yet it appears to offer most of the features you'd expect at the top end of the price sc...
Bottom line Cuts a few corners to hit that impressive price, but it's a good budget office choice...
83%
trustedreviews.com
Updated:
2011-09-26 08:11:53
In the same way Lexmark has a range of Pro business, inkjet all-in-ones, which have high capacity cartridges, Epson has its Stylus Office machines, which have room in their cartridge carriers for two black cartridges, sitting side-by-side. Today we're loo...
70%
Country Distributor
United Kingdom 1 distributor(s)