Epson logo

Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144196
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:

Stylus S21

Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:

Add colour and quality to your home printing with the Epson Stylus S21. It’s easy to print letters, documents and lab-quality photos, and thanks to individual ink cartridges, it’s great value too.

Epson DURABrite Ultra Ink is resistant to water, smudging and even highlighter pens, so your prints will last longer. And you always get fantastic results, since Epson PhotoEnhance will automatically adjust contrast and colour, while Epson Easy Photo Print will remove red-eye from your photos at the touch of a button.

Short summary description Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:

Epson Stylus S21, Colour, 5760 x 1440 DPI, 4, A4, 26 ppm

Long summary description Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:

Epson Stylus S21. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.