location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V100 Photo Flatbed scanner A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V100 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B184051
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V100 Photo Flatbed scanner A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 16 W
Warranty: One year limited warranty
Long product name Epson Perfection V100 Photo Flatbed scanner A4 :
The long product name of Epson Perfection V100 Photo Flatbed scanner A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V100 Photo - Flatbed color image scanner
More>>>
Epson Perfection V100 Photo Flatbed scanner A4:
The official description of Epson Perfection V100 Photo Flatbed scanner A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- New slim design with high rise (25mm) lid that opens 180 degrees.
- Automatic scanning of photos, slides, negatives and documents.
- 3200 x 9600 dpi scanning.
- One-touch buttons for Scan, Copy, Scan to E-mail and Scan to PDF.
- One-click color restorations with Easy Photo Fix.
- Epson Digital Dust Correction technology for more effective dust removal.

The affordable, all-purpose scanner that provides truly amazing results.

With the Epson Perfection® V100 Photo enjoy automatic scanning of photos, film, and documents, as well as 3D objects. Get brilliant results every time with 3200 x 9600 dpi. The new high-rise lid can be lifted up and laid flat to accommodate large objects or scan 3D objects (up to 25mm thick) with the lid closed.

The scanner's built-in transparency unit and 3.2 Dmax offers convenient scanning of both slides and film strips with remarkable details, while Epson Easy Photo Fix one-touch color restoration renews faded originals. New Epson Digital Dust Correction quickly and intelligently removes dust from film scans. New Backlight Correction software corrects under exposed images with better color accuracy.

With Hi-Speed USB 2.0, the Epson Perfection V100 Photo speeds through every scan. Compatible with both Windows® and Macintosh® systems, this scanner offers remarkable versatility and detail in one affordable solution.

Short summary description Epson Perfection V100 Photo Flatbed scanner A4:
This short summary of the Epson Perfection V100 Photo Flatbed scanner A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V100 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, Scan, A4

Long summary description Epson Perfection V100 Photo Flatbed scanner A4:
This is an auto-generated long summary of Epson Perfection V100 Photo Flatbed scanner A4 based on the first three specs of the first five spec groups.

Epson Perfection V100 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Button functions: Scan. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
Yes
Optical density (Dmax)
3,2
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Button functions
Scan
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
16 W
System requirements
Mac compatibility
Yes
Minimum RAM
128 MB
Minimum processor
400 MHz
Compatible operating systems
- Windows 2000 Professional, XP Home Edition/XP Professional, XP Professional x64 Edition - Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
2,5 kg
Other features
Dimensions (WxDxH)
430,1 x 280,3 x 56,6 mm
Power requirements
AC 100 - 120V, 220 - 240V, 50 - 60hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:02:18
Uk has collected 7 expert reviews for Epson Perfection V100 Photo Flatbed scanner A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:01:56
Excellent quality at a price thats still very reasonable. The V100 scans quickly and accurately through its easy-to-use software. There are cheaper scanners, but its well worth the price. It isnt going to win many beauty contests, but the silver a...
100%
gadgetspeak.com
Updated:
2011-09-26 07:02:00
Published in...
80%