Dunlop Tyres SP Sport 01 205/65 R15 Summer 38,1 cm (15") 20,5 cm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2996
Info modified on:
30 Aug 2023, 15:15:33
Long product name Dunlop Tyres SP Sport 01 205/65 R15 Summer 38,1 cm (15") 20,5 cm:

SP Sport 01 205/65 R15 94H

Short summary description Dunlop Tyres SP Sport 01 205/65 R15 Summer 38,1 cm (15") 20,5 cm:

Dunlop Tyres SP Sport 01 205/65 R15, Summer, 94 (670kg), H (210 km/h), 38,1 cm (15"), 20,5 cm

Long summary description Dunlop Tyres SP Sport 01 205/65 R15 Summer 38,1 cm (15") 20,5 cm:

Dunlop Tyres SP Sport 01 205/65 R15. Type: Summer, Load rating: 94 (670kg), Speed rating: H (210 km/h). Diameter (imperial): 38,1 cm (15"), Tyre width: 20,5 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.