Digitus logo

Digitus DN-97644 rack accessory Adjustable shelf

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50914
Info modified on:
29 Sept 2024, 15:33:32
Bullet Points Digitus DN-97644 rack accessory Adjustable shelf:
  • - for fixed mounting on the four 483 mm (19“) profile rails
  • - sturdy, perforated steel sheet
  • - incl. fixing material
  • - 4-point fixing (front- and rear 19" profile rails)
Long product name Digitus DN-97644 rack accessory Adjustable shelf:

1U fixed shelf for 600 mm depth racks 44x483x358 mm, adjust. 350-550 mm depth, grey

Short summary description Digitus DN-97644 rack accessory Adjustable shelf:

Digitus DN-97644, Adjustable shelf, Grey, 50 kg, 1U, Turkey, 48,3 cm (19")

Long summary description Digitus DN-97644 rack accessory Adjustable shelf:

Digitus DN-97644. Type: Adjustable shelf, Product colour: Grey, Maximum weight capacity: 50 kg. Size: 48,3 cm (19"), Width: 482 mm, Height: 44,5 mm. Quantity per pack: 1 pc(s), Package width: 500 mm, Package depth: 375 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.