location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-19 FAN-4-N rack cooling equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITUS Roof Cooling Unit for Unique & Varioflex-N Network Cabinets & Dynamic Basic Network- and Server Cabinets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19 FAN-4-N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032331247
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 15:34:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-19 FAN-4-N rack cooling equipment
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For installation into top-floor module
  • - 4 fans
  • - incl. thermostat, adjustable from 0 °C up to +70 °C
  • - On/off switch
  • - Air flow: 9.2 m³/min. (552 m³/h)
  • - 1.8 m cable with safety plug CEE 7/7 (Type-F)
  • - IP21 protection class guaranteed when installed under the roof in Unique & Varioflex-N Series network cabinets
  • - Protection class IP21 guaranteed for installation under the roof in network cabinets from the Unique & Varioflex-N series
Long product name Digitus DN-19 FAN-4-N rack cooling equipment :
The long product name of Digitus DN-19 FAN-4-N rack cooling equipment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roof ventilation unit, 4 fans, grey for network cabinets Unique, Varioflex-N, Dynamic
More>>>
Short summary description Digitus DN-19 FAN-4-N rack cooling equipment:
This short summary of the Digitus DN-19 FAN-4-N rack cooling equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-19 FAN-4-N, 4 fan(s), Varioflex-N, Unique Network, Dynamic Basic, Grey, 410 mm, 470 mm, 80 mm

Long summary description Digitus DN-19 FAN-4-N rack cooling equipment:
This is an auto-generated long summary of Digitus DN-19 FAN-4-N rack cooling equipment based on the first three specs of the first five spec groups.

Digitus DN-19 FAN-4-N. Number of fans: 4 fan(s), Compatibility: Varioflex-N, Unique Network, Dynamic Basic. Product colour: Grey. Width: 410 mm, Depth: 470 mm, Height: 80 mm. Package width: 500 mm, Package depth: 436 mm, Package weight: 3,94 kg. Country of origin: Turkey

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)