location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-170108 UPS battery cabinet Rackmount/Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS External Battery Pack for 6kVA and 10kVA UPS Models (Extended Pack)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-170108 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032473596
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 15:32:37
The date of the most recent change of this product data-sheet in Icecat.
Digitus DN-170108 user manual (21.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-170108 UPS battery cabinet Rackmount/Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The battery module can be installed in a 19” rack or as a separate tower with stand
  • - Hot swappable – Batteries can be exchanged during operation
  • - Compatible with OnLine USVs: DN-170106 & DN-170107
  • - Battery voltage: ±120 VDC
  • - Capacity (standard unit): 12 V / 9 Ah
  • - Number of installed rechargeable batteries: 20 units
  • - Batteries in a row: 10 (per battery module)
  • - Battery type: Lead battery
  • - Typical charging time: 6 - 8 hours to recover 90% of full capacity
  • - Operating temperature: 20 °C to +25 °C
  • - Humidity during operation: 0 - 90%
  • - Terminal connections on the back
  • - Dimensions (L×W×D): 131 x 443 mm x 680 mm
  • - Net weight: 65 kg
  • - Gross weight: 66 kg
Long product name Digitus DN-170108 UPS battery cabinet Rackmount/Tower :
The long product name of Digitus DN-170108 UPS battery cabinet Rackmount/Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery module with internal battery (20pcs)
More>>>
Short summary description Digitus DN-170108 UPS battery cabinet Rackmount/Tower:
This short summary of the Digitus DN-170108 UPS battery cabinet Rackmount/Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-170108, Rackmount/Tower, Double-conversion (Online), 2U, Black, Metal, 120 V

Long summary description Digitus DN-170108 UPS battery cabinet Rackmount/Tower:
This is an auto-generated long summary of Digitus DN-170108 UPS battery cabinet Rackmount/Tower based on the first three specs of the first five spec groups.

Digitus DN-170108. Form factor: Rackmount/Tower, UPS topology: Double-conversion (Online), Rack capacity: 2U. Battery voltage: 120 V. Width: 443 mm, Depth: 680 mm, Height: 131 mm. Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)