DELL logo

DELL Vostro 3700 Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Professional Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19746
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name DELL Vostro 3700 Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Professional Silver:

Vostro 3700 - Intel Core i3-370M (2.4 GHz), 2048MB DDR3, 250GB SATA HDD, 17.3" HD+, 1600 x 900, 2.0MP, VGA, HDMI, IEEE 1394, 5x USB 2.0, eSATA, Bluetooth 2.1+EDR, 802.11 b/g/n, Windows 7 Professional, 2.7kg, silver

DELL Vostro 3700 Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Professional Silver:

Vostro: Built for Small Business
The first family of Dell computers designed specifically for small business, Dell Vostro can give you the flexibility to choose exactly the PC you need—without the added costs you don’t. Because where finding the perfect small-business computer is concerned, "full-featured" and "affordable" should never be mutually exclusive.

Big-Business Features for Small-Business Budgets

No Tower, All Power:
Beneath its durable aluminum case, the Vostro 3700 packs enough performance muscle to make even high-end desktop PCs feel inadequate.

Need for Speed:
Enjoy blazing speed and energy-efficient mobile performance with up to Intel Core i7 Quad-Core processors and the Windows 7 operating system. Get up to 6GB offered, 8GB supported2 of DDR3 memory3 for incredible multitasking power.

Big-Picture View:
See more of your work in high definition on the 17.3 WLED screen, and maximize your visuals with up to 1GB of NVIDIA GeForce discrete graphics. With the built-in HDMI port, you can even present in HD.

Desktop-Style Keyboard:
A separate numeric keypad lets you stretch out to crunch numbers with ease, while the optional spill-resistant backlit keyboard makes it easy to stay on task when you’re working late.

Short summary description DELL Vostro 3700 Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Professional Silver:

DELL Vostro 3700, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 2 GB, 250 GB

Long summary description DELL Vostro 3700 Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Professional Silver:

DELL Vostro 3700. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2,7 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.