Intel Core i5-1334U (12MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") Full HD+ 1920 x 1200 WVA, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
Make your personal or work life easier with versatile and secure Inspiron laptops.
DELL Inspiron 5640, Intel® Core™ i5, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home
DELL Inspiron 5640. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1334U. Display diagonal: 40,6 cm (16"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1,87 kg