DELL Inspiron 16 Plus 7620, Intel® Core™ i7, 40,6 cm (16"), 3072 x 1920 pixels, 16 GB, 1 TB, Ubuntu Linux
DELL Inspiron 16 Plus 7620. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40,6 cm (16"), HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Ubuntu Linux. Product colour: Silver