Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Universal
- - RF Wireless + Bluetooth Plunger key switch
- - QWERTY Italian
- - Full-size (100%) Numeric keypad
- - Mouse included
- - Black
- - 2 pc(s)
More>>>
Short summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black:
This short summary of the DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.
DELL KM555, Wireless, RF Wireless + Bluetooth, Plunger key switch, QWERTY, Black, Mouse included
Long summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black:
This is an auto-generated long summary of DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black based on the first three specs of the first five spec groups.
DELL KM555. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included