DELL logo

DELL Inspiron 5577 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9759
Info modified on:
09 Mar 2024, 14:04:25
Long product name DELL Inspiron 5577 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Core i5-7300HQ (6MB Cache, 2.5 GHz), 8GB DDR4 2400MHz, 1TB SATA HDD + 128GB SSD, 15.6" LED FHD 1920 x 1080, nVIDIA GeForce GTX 1050 4GB GDDR5, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit

DELL Inspiron 5577 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Limits are for pushing.

15-inch gaming laptop with high-performance graphics. Featuring the latest Intel® processors and optimal cooling for uninterrupted gameplay.

Dell Gaming

Dell gaming machines are engineered with the specific, demanding needs of the gaming audience in mind. From the fastest processors to powerful discrete graphics cards, they make every experience more intense and real.

Outstanding gaming performance.

More power. Better gameplay: 7th Gen Intel® Quad-core CPUs provide responsive, powerful performance whether you’re gaming, editing or working on CPU-intensive projects.

Graphically superior: New NVIDIA® GTX 1050 Graphics with 4GB GDDR5 video memory allow you to game at higher settings with crystal-clear detail, smooth gameplay and a more immersive on-screen experience.

Primed to play: Choose from multiple hard drive options, including up to 1TB conventional HDD or PCIe NVMe 512 GB SSD for plenty of storage, stability and responsive performance.

Dominate your senses

A captivating view
See every move your character makes with a FHD (1920x1080) anti-glare TN panel display. Upgrade with an optional FHD touch screen for a more interactive experience.

Stay cool under pressure
Our revolutionary thermal design can easily handle our highest-performance processors and graphics. Dual cooling fans, three exhausts and large vents with 186 thermal fins all work together so you can experience uninterrupted gaming all while your system and palm rest stay cool.

Bring the noise.
Immerse yourself in superior sound with Waves MaxxAudio® Pro and built-in subwoofer. The studio-quality audio puts you in the middle of the action, turning every footstep, shout and musical score into something real.

Light up your game.
The optional WASD backlit red keyboard adds speed and convenience to the gaming experience. The system also uses a precision touchpad for more responsive and accurate gesture support.

Built for gamers

Marathon battery life: With a 6-cell 74Whr battery, expect impressive battery life to power your favorite games without interruption. Combined with a 1" thin design and strong performance, this laptop makes it easy to game on the go.

Designed to last: Engineered with quality components that pass even the most stringent Dell reliability tests, the Inspiron 15 5000 Gaming is ready to game as hard as you do. Plus, a big 1-screw bay door allows for direct access to the system, giving you the ability to upgrade with ease.

Exceptional connectivity: With a fast, long-range 802.11ac WiFi option, you can take advantage of the new and superior .11ac routers for a responsive, stable wireless performance. We have also added an Ethernet port with full 100/1000 "Gig-E" standard for fast performance. In addition, with USB 3.0, you can transfer files up to 10x faster than USB 2.0 ports, speeding up large file transfers between your laptop and external hard drives or networks.

Windows 10 Cortana: Step into the future with voice-operated Web searches, data entry and media controls.

Never lose a moment: Just insert your SD media card and transfer files from your camera or video recorder in a flash.

Short summary description DELL Inspiron 5577 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 5577, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description DELL Inspiron 5577 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 5577. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.