DELL logo

DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130209
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W:
  • - No OS
  • - Intel Xeon Bronze 3106 (11MB Cache, 1.7GHz)
  • - 16GB (2667MT/s) DDR4-SDRAM (1 x 16) & 240GB SSD
  • - iDRAC9 Enterprise
Warranty:
3 Years Basic Onsite
Long product name DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W:

Intel Xeon Bronze 3106 (11MB Cache, 1.7GHz), 16GB DDR4-SDRAM (2667MT/s), 240GB SSD, LAN, PERC H330+, iDRAC9 Enterprise, 750W, No OS

DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W:

Powerful, versatile and scalable
Scale as your workloads evolve, with peak 2-socket server performance and huge internal storage capacity.

Short summary description DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge T640, 1,7 GHz, 3106, 16 GB, DDR4-SDRAM, 240 GB, Tower (5U)

Long summary description DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge T640. Processor family: Intel® Xeon®, Processor frequency: 1,7 GHz, Processor model: 3106. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PowerEdge T640 server 240 GB Tower (5U) Intel® Xeon® 3106 1,7 GHz 16 GB DDR4-SDRAM 750 W D24XR:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.