location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2014H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
858-BBBN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 49,5 cm (19.5")
  • - HD 1600 x 900 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 20 W
Long product name DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black :
The long product name of DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.5" (49.4cm) LED, 1600x900, 16:9, 250cd/m², 8ms, 16.7M, VGA, DVI-D, DP, 4xUSB 2.0, 36W max, 2.48kg, Black
More>>>
DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black:
The official description of DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bright, clear and comfortable to view.
Help boost productivity at work and enrich entertainment at home in beautiful HD with adjustable viewing features and enhanced connectivity options.
- Flexible viewing and connectivity options: Fully adjustable stand and a comprehensive set of analog and digital connectivity ports and cables.
- Excellent screen clarity: HD 1600 x 900 resolution with an ultra-wide 178°/178° viewing angle.
- Environment-conscious and reliable: Built to comply with the latest environmental and regulatory standards, and protected by a Premium Panel Guarantee and 3 years Advanced Exchange Service.

Flexible viewing features
The DellTM 20 Monitor – P2014H adjusts to comfortably fit the way you work and play.
- Tilt, pivot, swivel and adjust the height of your monitor to maximize viewing comfort.
- Easily transition from landscape to portrait orientation for optimal viewing of lengthy web pages with less scrolling.
- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications.

VESA compatibility
The VESA-compatible mounting plate makes it easy to install your monitor the way you want (mounting kits sold separately):
- Dell Single Monitor Arm
- Dell Dual Monitor Stand
- Wall-mounting kit

Multiple connectivity options
A comprehensive range of analog and digital ports, and their accompanying cables, provides virtually all the connectivity options you'll need over the course of the day:
- DisplayPort
- VGA
- DVI-D (excluding DVI-D cables)
- 4 x USB

Excellent screen clarity
Every detail is bright and clear with the crispness of LED backlighting.
- HD 1600 x 900 resolution at 60Hz (max.)
- 250 cd/m² brightness (typical)
- 83% color gamut (typical)

Color clarity and consistency across an ultra-wide viewing angle
The in-plane switching technology offers clear images with consistent and accurate colors across a wide 16:9 aspect ratio that features:
- An ultra-wide 178°/178° viewing angle
- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details
- 8ms (gray to gray) response time (typical) for clean, fluid motion

Designed for work and home
The P2014H is a superb display for use with Latitude, OptiPlex and Dell Precision systems driving high-performance business or education applications. It is also ideal for Latitude and XPS systems in home-office environments.

Environment-conscious design
The Dell 20 Monitor – P2014H meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
- China Energy Label (CEL) compliant
The P2014H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.

Energy-efficient design
With 20W normal-operation power consumption (typical) and less than 0.3W power consumption in active-off mode, the P2014H can help keep your energy costs down.
Manage power consumption wisely with PowerNap, enabled through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Short summary description DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black:
This short summary of the DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2014H, 49,5 cm (19.5"), 1600 x 900 pixels, HD, LED, 8 ms, Black

Long summary description DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black:
This is an auto-generated long summary of DELL Professional P2014H LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black based on the first three specs of the first five spec groups.

DELL Professional P2014H. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Display surface
Matt
Supported graphics resolutions
1600 x 900
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,2712 x 0,2626 mm
Viewable size, horizontal
43,4 cm
Viewable size, vertical
23,6 cm
Viewable size diagonal
49,4 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
TCO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Ergonomics
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Swivelling
Yes
Tilt adjustment
Yes
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0,3 W
Power consumption (max)
36 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12191 m
Packaging content
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
470,5 mm
Depth (with stand)
180 mm
Height (with stand)
467,9 mm
Width (without stand)
470,5 mm
Depth (without stand)
46,5 mm
Height (without stand)
272,9 mm
Weight (without stand)
2,48 kg
Packaging data
Package weight
6,17 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Placement supported
Horizontal/Vertical
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 13:09:09
Uk has collected 1 expert review for DELL Professional P2014H LED display 49.5 cm (19.5") 1600 x 900 pixels HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2015-09-10 13:09:09
Big monitors receive all the attention, not only because they're large, but also because they're expensive. There's always a tendency for technology companies to promote their latest and greatest, even if most consumers actually end up with the model that...
Good Highly adjustable stand, Easy-to-use display controls, Great image quality, Very bright...
Bad No precise color temperature controls, Expensive...
Bottom line The Dell P2014Ht is an excellent small monitor for anyone who is interested in good image quality and excellent ergonomic adjustability. We're actually a bit puzzled as to why Dell didn't go the extra mile and make this an Ultrasharp, as the quality of...
80%
Brand Image Product code Product Stock Price from
DELL Professional P2214H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black DELL Professional P2214H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
(show image)
861-BBBO P2214H
DELL Professional P2414H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black DELL Professional P2414H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
(show image)
860-BBBQ P2414H
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)