location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB SAS HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-20624
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:02:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5" :
The long product name of DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB SAS HDD
More>>>
DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5":
The official description of DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your DellTM system with this 500GB Hard Drive from Dell. It boasts a storage capacity of 500GB, enabling users to store large amounts of data. This hard drive features a Serial Attached SCSI interface and it offers a maximum rotational speed of 7.2k RPM. This product has been tested and validated on Dell systems and is compatible with select Dell Systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5":
This short summary of the DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 500GB SAS HDD, 500 GB, 7200 RPM, 3.5", SAS

Long summary description DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5":
This is an auto-generated long summary of DELL 500GB SAS HDD internal hard drive 7200 RPM 3.5" based on the first three specs of the first five spec groups.

DELL 500GB SAS HDD. Hard drive capacity: 500 GB, Hard drive speed: 7200 RPM, Hard drive size: 3.5", Interface: SAS

Features
Hard drive capacity *
500 GB
Hard drive speed *
7200 RPM
Hard drive size *
3.5"
Interface *
SAS
Type *
HDD
Power
Operating voltage
5 / 12 V
Packaging data
Quantity per pack
1 pc(s)
Other features
Data transfer rate
6 Gbit/s
Transfer rate
600 MB/s