location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Computing Cart Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-41514
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cabinet
  • - Placement: Floor
  • - Housing material: Aluminium
  • - Number of devices supported: 30
  • - Supported portable devices: Laptop, Tablet
  • - Maximum screen size: 35,6 cm (14")
  • - Black, Silver
Long product name DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver :
The long product name of DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Computing Cart Managed EUR, Black/Silver
More>>>
DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver:
The official description of DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secures, charges, transports, and manages a variety of devices

The Dell Mobile Computing Cart provides secure storage, easy transport, centralized charging, and remote management for mobile computing devices. Ideal for schools, libraries, labs, large retailers, and organizations with limited IT resources or changing infrastructure, this cart makes it easy to share and move technology between environments. It also provides a locked location to store and charge up to 30 devices after hours and a central location for remotely managing multiple mobile client devices with a Device Management Appliance, such as Dell's KACE Mobile Device Management offering.

Accommodates up to 30 mobile computing devices

The Dell Mobile Computing Cart securely stores, charges, and transports up to 30 mobile computing devices at a time. Horizontal shelving fits most tablets, netbooks, notebooks, and Ultrabooks up to 14 inches. This open shelving offers flexible storage to accommodate a variety of form factors and screen sizes for both Dell and non-Dell devices and to keep up with your organization's changing needs.

On-board Ethernet switch for remote updates

This computing cart features an onboard 10/100 Mbps Dell PowerConnect 3548 48 port managed Ethernet switch and cabling. This allows you to remotely manage multiple client devices and perform other IT updates on all devices at the same time. There is also space for an optional wireless access point (WAP) next to the Ethernet switch.

Locking steel doors secure equipment

This computing cart offers two-sided access, secured by locking steel doors (locks and keys are included). The doors slide open from opposite sides to allow easy access to the 15 systems located on each side and to reduce the space needed during loading and unloading.

Compact design for tight spaces

Measuring just 25.2 x 37 x 41.7 inches (W x L x H), this computing cart has a compact footprint that makes it easy to maneuver between areas when sharing resources. Made from mostly aluminum materials and with 4-inch medical-grade dual-wheel casters and an ergonomic handle, the cart is also lightweight and easy to push.

PowerShuttle technology charges devices

When you plug the computing cart into an available wall outlet, PowerShuttle load-sensing technology assesses the total charging needs of the items plugged into the cart and organizes the charging zones based on need. This prevents charging an empty zone, which saves energy and charges devices faster. This technology also powers two additional outlets that can be used for two extra devices, such as projectors or laptops. LED status indicators are plainly visible and show main power to the cart, power to the aux outlets, the zones receiving power, and whether the cart is over temp.

Heat management system protects assets

To protect stored equipment, system heat is managed by installed fans and an airflow management system that is controlled by a thermostat. The cart will automatically shut down if over temp.

Easy access to adapters and outlets

The service compartment's secure removable panels give easy access to AC adapters and power outlets, and adapters neatly stow and strap into the shelves (AC adapters sold separately). Installation and service is simple thanks to the cart's clutter-free manual plugging cable-management system, which works for all connector locations. Cable management on the shelves keeps internal cords ordered while a recessed cable management wrap keeps the external Ethernet cable and power cord unobtrusive and neat.

What's in the Box

- Dell Mobile Computing Cart Managed
- Pre-routed Cat 6 Ethernet cables
- Dell PowerConnect 3548 Ethernet Switch
- 10-foot external Ethernet cable
- Power for Ethernet switch and customer-provided WAP

Short summary description DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver:
This short summary of the DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Mobile Computing Cart Managed, Portable device management cabinet, Black, Silver, Floor, Aluminium, Laptop, Tablet, 35,6 cm (14")

Long summary description DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver:
This is an auto-generated long summary of DELL Mobile Computing Cart Managed Portable device management cabinet Black, Silver based on the first three specs of the first five spec groups.

DELL Mobile Computing Cart Managed. Type: Portable device management cabinet, Product colour: Black, Silver, Placement: Floor. Supported portable devices: Laptop, Tablet, Maximum screen size: 35,6 cm (14"), Certification: WEEE, REACH. Sustainability certificates: RoHS. Width: 640 mm, Depth: 939,8 mm, Height: 1059,1 mm. Cables included: LAN (RJ-45)

Design
Type *
Portable device management cabinet
Placement
Floor
Product colour *
Black, Silver
Housing material
Aluminium
Features
Number of devices supported *
30
Supported portable devices *
Laptop, Tablet
Maximum screen size *
35,6 cm (14")
Locking
Yes
Cable lock slot
Yes
Features
Certification
WEEE, REACH
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
640 mm
Depth
939,8 mm
Height
1059,1 mm
Weight
92 g
Packaging content
Cables included
LAN (RJ-45)
Country Distributor
Polska 1 distributor(s)