Dataflex logo

Dataflex Addit 2,03 m (80") Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102406
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Dataflex Addit 2,03 m (80") Silver:
  • - Professional wall mount
  • - Suitable for 1 display up to 90 kg
  • - Max. VESA size: 800 x 600 mm
  • - Tiltable VESA mounting frame tilts +15°/-5°
  • - Screen to wall distance of 62 mm
  • - With built-in spirit level for easy installation
  • - TÜV/GS tested, approved and certified
  • - Dimensions (w x d x h): 850 x 630 x 62 mm
  • - Comes with all necessary fasteners
Warranty:
5 years
Long product name Dataflex Addit 2,03 m (80") Silver:

Addit display mount 362, silver

Dataflex Addit 2,03 m (80") Silver:

This professional display mount is TÜV/GS certified and perfect for attaching a flat screen TV or display to a wall. The tiltable mounting brackets allow you to position your TV in the best possible viewing angle.

Short summary description Dataflex Addit 2,03 m (80") Silver:

Dataflex Addit, 106,7 cm (42"), 2,03 m (80"), 800 x 600 mm, 800 x 600 mm, -5 - 15°, Silver

Long summary description Dataflex Addit 2,03 m (80") Silver:

Dataflex Addit. Maximum weight capacity: 90 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 2,03 m (80"), Minimum VESA mount: 800 x 600 mm, Maximum VESA mount: 800 x 600 mm. Tilt angle range: -5 - 15°, Distance to the wall (max): 6,2 cm. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.