Dataflex logo

Dataflex 52.912 monitor mount / stand Desk Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80827
Info modified on:
19 Apr 2023, 15:12:54
Warranty:
5 Years
Long product name Dataflex 52.912 monitor mount / stand Desk Silver:

Viewmate desk plate - option 912, silver

Dataflex 52.912 monitor mount / stand Desk Silver:

The free-standing desk plate is specifically designed for all desk-mounted Viewmate monitor arms with a fixed depth. Made of solid steel, it acts as a weighted anchor; keeping a monitor arm stable and in its place, yet providing the mobility needed for arranging workstations in a flexible way.

- Suitable for all desk-mounted Viewmate monitor arms with a fixed depth
- Dimensions (w x d x h): 420 x 275 x 5 mm
- Mounting fasteners come with the monitor arm
- Made of steel

Short summary description Dataflex 52.912 monitor mount / stand Desk Silver:

Dataflex 52.912, Silver

Long summary description Dataflex 52.912 monitor mount / stand Desk Silver:

Dataflex 52.912. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.