Daisalux IRIS LD N8 TCA emergency lamp

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2066
Info modified on:
17 May 2024, 15:34:27
Long product name Daisalux IRIS LD N8 TCA emergency lamp:

IRIS LD N8 TCA

Short summary description Daisalux IRIS LD N8 TCA emergency lamp:

Daisalux IRIS LD N8 TCA, Plastic, IP41, LED, 320 lm, 220 - 230 V, 220 - 230 V

Long summary description Daisalux IRIS LD N8 TCA emergency lamp:

Daisalux IRIS LD N8 TCA. Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 320 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.