Daisalux ARGOS-M LD 2P3 TCA (RAL9006) emergency lamp

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
724
Info modified on:
17 May 2024, 15:38:14
Long product name Daisalux ARGOS-M LD 2P3 TCA (RAL9006) emergency lamp:

ARGOS-M LD 2P3 TCA (RAL9006)

Short summary description Daisalux ARGOS-M LD 2P3 TCA (RAL9006) emergency lamp:

Daisalux ARGOS-M LD 2P3 TCA (RAL9006), Plastic, IP44, LED, 90 lm, Cool white, 220 - 230 V

Long summary description Daisalux ARGOS-M LD 2P3 TCA (RAL9006) emergency lamp:

Daisalux ARGOS-M LD 2P3 TCA (RAL9006). Housing material: Plastic, International Protection (IP) code: IP44. Bulb type: LED, Luminous flux (intensive mode): 90 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.