location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-X1860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-X1860 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069453434 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2021
Product end of life date
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DIR-X1860 user manual (11.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QUICK INSTALLATION GUIDE (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual-band Wireless AX1800
  • - Wi-Fi 6 with MU-MIMO & OFDMA
  • - Beamforming, 128-bit encryption
  • - Amazon Alexa & Google Assistant compatible
  • - Gigabit WAN, LAN, 4 x Gigabit LAN ports
Warranty: 2 years
Long product name D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WLAN 802.11a/b/g/n/ac/ax, 4 x Gigabit Ethernet, 165.63 x 224.1 x 65.03, 525.4g
More>>>
D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wi‑Fi 6 has arrived. Connect to better Wi‑Fi.
Upgrade your home router to next-generation Wi-Fi technology. Enjoy Wi-Fi 6 innovations that deliver unprecedented capacity, reliability and security for all your devices at once.

DIR-X1860 AX1800 Wi-Fi 6 Router with purple diamond shapes and wireless waves
Wireless speeds and efficiency the Wi‑Fi 6 way.

Wi-Fi 6, also known as 802.11ax, is the next-generation standard in Wi-Fi technology. Wi-Fi 6 has significant improvements on the previous 802.11ac Wi-Fi standard. Now you can watch, game and browse at a faster and more efficient rate from every room in the house and with more devices than ever.

38% Faster
Faster

Boost to a massive 1024-QAM with Wi-Fi 6, and use up to 4 simultaneous streams to deliver combined Wi-Fi speeds of up to 1800 Mbps2.

x4 Capacity
OFDMA greatly increases your total number of devices you can connect to around your home.

x4 Efficient
Built-in power amplifiers boost your range, and beamforming and MU-MIMO deliver higher bandwidth to all your devices at once with precision.

A new type of Wi‑Fi that’s even faster.
Bring home next‑gen Wi‑Fi 6 speeds of up to 1.8 Gbps. Experience a jump of 90% faster speed on the 2.4 GHz band and nearly 40% faster speed on the 5 GHz band, for a better way to enjoy snappier browsing, 4K streaming and online gaming.

Futuristic devices Built for tomorrow’s tech, today.
Wi-Fi 6 works by using 1024-QAM to provide a signal that packs in a lot more data, and a 160 MHz for a wider channel, that results in a lot faster Wi-Fi with unprecedented efficiency. Now you can enjoy more of the latest tech like virtual reality without any stutter, vivid 4K streaming, and faster file downloads.

x2 Bandwidth allowance
Boost from Wireless AC’s 80 MHz to double the channel width of Wi-Fi 6’s 160 Mhz, for a faster connection from router to the device.

38% Higher throughput
Wireless AC’s 256-QAM is outperformed by Wi-Fi 6 which uses 1024-QAM to carry 10 bits per symbol instead of 8 bits, improving raw speeds by 38%.

Coverage that reaches further.
4 high-gain external antennas, and built-in power amplifiers work together to generate a broader and more reliable Wi-Fi signal to reach more rooms and provide coverage throughout your home2.

Multi‑device household? No problem.
Wi-Fi 6 uses a combination of OFDMA and MU-MIMO technology to increase the total number of devices your network can effortlessly handle by up to 4x, so you can bring more of the latest tech into your smart home. And OFDMA transmits to multiple devices simultaneously to make sure everyone using the home Wi-Fi uses it with unprecedented efficiency.

880 MHz Processor
With far more processing power over any common Wi‑Fi 5 router, the DIR‑X1860’s dual‑core 880 MHz CPU can tackle huge amounts of data transfers, so you can enjoy lag‑free gaming and vivid 4k//HD streaming without buffering.
Wi‑Fi 6 has the latest security, with powerful encryption.
Privacy has become essential to digital life. With a built‑in firewall (NAT), automatic security and firmware updates and backups, a VPN wizard for virtual private networking, and the most advanced Wi‑Fi 6 security, the DIR‑X1860 provides peace of mind while you’re online.

Firmware Always up to date.
Firmware automatically stays updated, making sure you always have the latest security. The Dual Image feature saves a recovery image before any update, so you’re always backed up.

Encryption lock. Encrypted security.
Built-in 128-bit encryption is the latest advanced Wi-Fi security standard available, bringing a new era of wireless encryption and greater privacy to all your devices at home.

Quick VPN
When you’re out and about, Quick VPN lets you connect to the internet as if you’re at home, making connections more secure, and allowing you to access online videos and content like you’re at home.

You’re the boss.
Set the ground rules to keep your children safe online. Whether you need to get everyone around the table for a meal, it’s time for homework or you need a break from the screens, the DIR-X1860 comes with parental controls on the D-Link Wi-Fi mobile app so that you’re always in charge.

Full control
Find out which devices are connected to Covr, created schedules, check login credentials, reboot the system hand-free

Guest Wi-Fi zone
Set guest logins for when you have visitors and block any devices you don’t know.

Parental Controls
Manage internet access with profile-based parental controls.

D-Link Wi-Fi app's dashboard on a phone. Easy setup. Convenient controls.
Setup is quick and easy with the free D-Link Wi-Fi app. Follow the on-screen step-by-step instructions to get everything up and running in no time.

The most popular way to test your internet speed, built in.
Speedtest by Ookla is built into the router and is the definitive way to measure the true speed of your Router-to-ISP connection by using the free D-Link Wi-Fi app.

Battery-saving technology Green technology that saves your battery life.
Target Wake Time (TWT) automatically helps reduce battery consumption for all your connected devices by devising when and how often transfers are required, TWT then automatically conserves energy and helps save battery life on your devices.

Amazon Echo Dot and Google Home Mini Voice control with Alexa and Google Assistant.
"Hey... pause the internet for the kids"
Take control of your network just by using your voice with Amazon Alexa or Google Home devices. Receive instant audio alerts about network updates, check on the security status of any device, and more.

Short summary description D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-X1860, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

D-Link DIR-X1860. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1800 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2, WPA3, WPS. Product type: Tabletop router, Product colour: Black, Housing material: Plastic

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WLAN data transfer rate (max) *
1800 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN data transfer rate (first band)
574 Mbit/s
WLAN data transfer rate (second band)
1200 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3u
Multicast support
Yes
VPN support
QuickVPN
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Remote management
Yes
Web-based setup wizard
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA2, WPA3, WPS
Firewall
Yes
Guest access
Yes
Access Control List (ACL)
Yes
DoS attack prevention
Yes
Parental control
Yes
DMZ support
Yes
Security
Network address translation (NAT)
Yes
Design
Product colour
Black
Housing material
Plastic
Indication light
Yes
LED indicators
Power, WAN, WLAN
On/off switch
Yes
Product type *
Tabletop router
Antenna
Antenna design *
External
Antennas quantity
4
Features
Internal memory
256 MB
Flash memory
128 MB
Works with Amazon Alexa
Yes
Certification
FCC, CE, IC
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
1,5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Browser supported
Internet Explorer 10, Firefox 28.0, Chrome 28.0, Safari 6.0 +
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
165,6 mm
Depth
224,1 mm
Height
65 mm
Weight
525,4 g
Packaging data
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85176990
Other features
Frequency range
2,4 - 5 GHz
Bandwidth (first)
2,4 GHz
Bandwidth (second)
5 GHz
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 03:57:01
Uk has collected 9 expert reviews for D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-X1560 DIR-X1560 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)