location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
COUGAR Gaming Check ‘COUGAR Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX 800 (v.3)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX 800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710918405434
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘COUGAR Gaming’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   COUGAR Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:58:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - Active 14 cm
  • - Black, Gold
Long product name COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold :
The long product name of COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800W, 1x 140mm, 20+4 pin ATX, 110-240Vac, 50-60Hz, 10A, 80-Plus Gold, Black/Gold
More>>>
Short summary description COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold:
This short summary of the COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

COUGAR Gaming GX 800 (v.3), 800 W, 100 - 240 V, 50 - 60 Hz, 10 A, 5 A, 10 A

Long summary description COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold:
This is an auto-generated long summary of COUGAR Gaming GX 800 (v.3) power supply unit 800 W 20+4 pin ATX ATX Black, Gold based on the first three specs of the first five spec groups.

COUGAR Gaming GX 800 (v.3). Total power: 800 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Gold, Cooling type: Active, Fan diameter: 14 cm. Width: 150 mm, Depth: 160 mm, Height: 86 mm