location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenseVision USB 3.0 to HDMI™ 4K UHD Graphics Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-2303H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470166 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:10:47
The date of the most recent change of this product data-sheet in Icecat.
CLUB3D CSV-2303H user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-A Male
  • - HDMI output
  • - Number of displays supported: 1
  • - 3840 x 2160 pixels 30 Hz
  • - Black
Long product name CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black :
The long product name of CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 to HDMI™ 4K UHD Graphics Adapter
More>>>
CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black:
The official description of CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SenseVision USB 3.0 to HDMI™ 4K UHD Graphics Adapter is the easiest way to add an Ultra High Definition HDMI™ Monitor, T V o r P rojector t o a n e xisting Desktop or Laptop via a single USB 3.0 Port. It works as a USB Powered external Video Card with a compact design and is an ideal solution for anyone who wants to boost their productivity by expanding their desktop space.
nstalled, the USB attached monitor can be used immediately without rebooting your system. The CSV-230H al-lows access to 4K UHD Displays for legacy PCs. Up to 6 USB displays are supported
simultaneously under Windows.
While the USB 3.0 to HDMI™ 4K UHD Graphics Adapter is designed for USB 3.0, it’s backwards
compatible with USB 2.0

Short summary description CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CSV-2303H, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 3840 x 2160 pixels

Long summary description CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of CLUB3D CSV-2303H USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

CLUB3D CSV-2303H. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black, USB cable length: 0,05 m, Package type: Box. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 46 mm, Depth: 185 mm, Height: 15 mm. Resolution at refresh rate: Note that interlaced modes and reduced blanking modes are not supported.

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI version
1.4
HDCP
Yes
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Maximum resolution (HDMI)
3840 x 2160 pixels
Resolution at refresh rate
Note that interlaced modes and reduced blanking modes are not supported.
Mirror display mode
Yes
Extended display mode
Yes
Chipset
DL-5500
Certification
FCC, CE, ROHs
Design
Product colour
Black
Design
Integrated USB cable
Yes
USB cable length
0,05 m
Package type
Box
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
46 mm
Depth
185 mm
Height
15 mm
Weight
55 g
Package width
135 mm
Package depth
45 mm
Package height
135 mm
Packaging content
Quick installation guide
Yes
Drivers included
Yes
Software CD
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:47:40
Uk has collected 7 expert reviews for CLUB3D SenseVision USB 3.0 to HDMI™ 4K UHD Graphics Adapter and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2019-12-01 15:47:40
By contrast the range of SenseVision hardware from Club3D consists of products that are intelligent, expensive and rather impressive. The common theme is that the devices rely on the epic bandwidth offered by USB 3.0 and they fall into three categories wh...
Bottom line Most of us have used an adapter at one time or another. Usually these are a square-peg-into-a-round-hole gizmo or a port multiplier that adds more USB or SATA ports. Generally speaking they are straightforward, unexciting and fairly cheap but they do a jo...
80%
Brand Image Product code Product Stock Price from
CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver
(show image)
CSV-2604 USB 3.0 to DUAL DVI + Audio 2.1 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black
(show image)
CSV-2302H SenseVision USB 3.0 to HDMI 4K Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to DVI-I & HDMI Graphics Adapter USB graphics adapter Black CLUB3D SenseVision USB3.0 to DVI-I & HDMI Graphics Adapter USB graphics adapter Black
(show image)
CSV-2320HD SenseVision USB3.0 to DVI-I & HDMI Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to Displayport 1600p Graphics Adapter USB graphics adapter 2560 x 1600 pixels Black CLUB3D SenseVision USB3.0 to Displayport 1600p Graphics Adapter USB graphics adapter 2560 x 1600 pixels Black
(show image)
CSV-2301 SenseVision USB3.0 to Displayport 1600p Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black
(show image)
CSV-2300H SenseVision USB3.0 to HDMI Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to DVI-I Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black CLUB3D SenseVision USB3.0 to DVI-I Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black
(show image)
CSV-2300D SenseVision USB3.0 to DVI-I Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)