Cisco logo

Cisco 48-Port Gigabit Switch PoE Managed L2+ Power over Ethernet (PoE) Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22981
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 48-Port Gigabit Switch PoE Managed L2+ Power over Ethernet (PoE) Silver:

48-port 10/100/1000 Gigabit Stackable Switch PoE

Short summary description Cisco 48-Port Gigabit Switch PoE Managed L2+ Power over Ethernet (PoE) Silver:

Cisco 48-Port Gigabit Switch PoE, Managed, L2+, Power over Ethernet (PoE)

Long summary description Cisco 48-Port Gigabit Switch PoE Managed L2+ Power over Ethernet (PoE) Silver:

Cisco 48-Port Gigabit Switch PoE. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.