location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Car Charger Mobile phone Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBRV3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080029530
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellularline Car Charger Mobile phone Black Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - Black
  • - 12/24 V
Long product name Cellularline Car Charger Mobile phone Black Auto :
The long product name of Cellularline Car Charger Mobile phone Black Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-car battery charger
More>>>
Cellularline Car Charger Mobile phone Black Auto:
The official description of Cellularline Car Charger Mobile phone Black Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Input: automatic adaptor for 12/24v (car/truck) cigarette lighter
- Output: specific to each phone
- Protection circuit for overloads and short circuits
- Circuit to optimise charging times and battery protection
- Spiral cable
- Ergonomic design.

Short summary description Cellularline Car Charger Mobile phone Black Auto:
This short summary of the Cellularline Car Charger Mobile phone Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Car Charger, Auto, Black

Long summary description Cellularline Car Charger Mobile phone Black Auto:
This is an auto-generated long summary of Cellularline Car Charger Mobile phone Black Auto based on the first three specs of the first five spec groups.

Cellularline Car Charger. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12/24 V. Product colour: Black

Performance
Charger compatibility *
Mobile phone
Charger type *
Auto
Compatibility
Acer E101
Design
Product colour *
Black
Power
Input voltage
12/24 V
Other features
Short circuit protection
Yes