Caliber HPA-WMIC1, Karaoke microphone, Wireless, Black, Metal, Plastic, Battery, 236 g
Caliber HPA-WMIC1. Type: Karaoke microphone. Connectivity technology: Wireless. Product colour: Black, Housing material: Metal, Plastic. Power source: Battery. Microphone weight: 236 g