Buffalo logo

Buffalo N600 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36835
Info modified on:
01 Nov 2022, 09:11:57
Short summary description Buffalo N600 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo N600, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Buffalo N600 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo N600. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP. Product colour: Black. Antenna design: Internal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.