location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother M-K621B label-making tape Black on yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-K621B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-K621B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766625135 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:42:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother M-K621B label-making tape Black on yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: M
  • - Tape size: 9 mm
  • - Brand compatibility: Brother
  • - Label colour: Black on yellow
  • - Tape width: 9 mm
  • - Quantity per pack: 1 pc(s)
Long product name Brother M-K621B label-making tape Black on yellow :
The long product name of Brother M-K621B label-making tape Black on yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9mm black on yellow plastic tape, non-laminated, 8m
More>>>
Brother M-K621B label-making tape Black on yellow:
The official description of Brother M-K621B label-making tape Black on yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother tape cassettes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother M-K621B label-making tape Black on yellow:
This short summary of the Brother M-K621B label-making tape Black on yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother M-K621B, Black on yellow, M, Brother, P-touch PT-85, PT-75, PT-BB4, PT-55, PT-65, PT-80, PT-90, 9 mm, 8 m

Long summary description Brother M-K621B label-making tape Black on yellow:
This is an auto-generated long summary of Brother M-K621B label-making tape Black on yellow based on the first three specs of the first five spec groups.

Brother M-K621B. Label colour: Black on yellow, Tape type: M, Brand compatibility: Brother. Tape width: 9 mm, Tape length: 8 m, Quantity per pack: 1 pc(s). Tape size: 9 mm

Features
Label colour *
Black on yellow
Tape type
M
Laminated
No
Brand compatibility
Brother
Compatibility
P-touch PT-85, PT-75, PT-BB4, PT-55, PT-65, PT-80, PT-90
Weight & dimensions
Tape width *
9 mm
Tape length
8 m
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
9 mm
Brand Image Product code Product Stock Price from
Brother STE-161 label-making tape Brother STE-161 label-making tape
(show image)
STE-161 Stamp Stencil Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother MK-231B label-making tape Black on white M Brother MK-231B label-making tape Black on white M
(show image)
MK-231B Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother MV3ABZ label-making tape Black on white M Brother MV3ABZ label-making tape Black on white M
(show image)
MV3AB Starter Tapes Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221B label-making tape Black on white Brother M-K221B label-making tape Black on white
(show image)
M-K221B M-K221B 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K223B label-making tape Blue on white Brother M-K223B label-making tape Blue on white
(show image)
M-K223B Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-101 label-making tape Black on transparent Brother TC-101 label-making tape Black on transparent
(show image)
TC-101 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 label-making tape Black on white Brother TC-201 label-making tape Black on white
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-202 label-making tape Red on white Brother TC-202 label-making tape Red on white
(show image)
TC-202 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-203 label-making tape Blue on white Brother TC-203 label-making tape Blue on white
(show image)
TC-203 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-291 label-making tape Black on white Brother TC-291 label-making tape Black on white
(show image)
TC-291 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)