location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bretford CUBE Cart Mini Portable device management cart Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bretford Check ‘Bretford’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CUBE Cart Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVCM20PAC-GRA show
Show alternative article codes used in the online market place
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Bretford’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bretford: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bretford TVCM20PAC-GRA user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bretford CUBE Cart Mini Portable device management cart Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cart
  • - Placement: Floor
  • - 2 shelves
  • - Number of devices supported: 20
  • - Supported portable devices: Laptop, Tablet
  • - Maximum screen size: 2,54 cm (1")
  • - Green
Long product name Bretford CUBE Cart Mini Portable device management cart Green :
The long product name of Bretford CUBE Cart Mini Portable device management cart Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cube Cart Mini, up to 20-devices
More>>>
Short summary description Bretford CUBE Cart Mini Portable device management cart Green:
This short summary of the Bretford CUBE Cart Mini Portable device management cart Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bretford CUBE Cart Mini, Portable device management cart, Green, Floor, 3,56 cm, 31,7 cm, 2 shelves

Long summary description Bretford CUBE Cart Mini Portable device management cart Green:
This is an auto-generated long summary of Bretford CUBE Cart Mini Portable device management cart Green based on the first three specs of the first five spec groups.

Bretford CUBE Cart Mini. Type: Portable device management cart, Product colour: Green, Placement: Floor. Supported portable devices: Laptop, Tablet, Maximum screen size: 2,54 cm (1"). AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Current: 12 A. Width: 610 mm, Depth: 533 mm, Height: 953 mm. Cables included: AC

Country Distributor
United States 1 distributor(s)