Braun logo

Braun Series 9 9290cc Wet&Dry Foil shaver Trimmer Silver

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129177
Info modified on:
12 Oct 2021, 12:56:43
Short summary description Braun Series 9 9290cc Wet&Dry Foil shaver Trimmer Silver:

Braun Series 9 9290cc Wet&Dry, Foil shaver, Silver, Battery, Lithium-Ion (Li-Ion), 1 h, 5 min

Long summary description Braun Series 9 9290cc Wet&Dry Foil shaver Trimmer Silver:

Braun Series 9 9290cc Wet&Dry. Shaver system: Foil shaver, Product colour: Silver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Shaver base station functions: Charging, Cleaning, Drying, Lubricating

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.