Braun logo

Braun Series 7 70-B1200s Foil shaver Trimmer Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6504
Info modified on:
12 Oct 2021, 12:54:42
Short summary description Braun Series 7 70-B1200s Foil shaver Trimmer Blue:

Braun Series 7 70-B1200s, Foil shaver, Blue, 360° Flex, Stainless steel, Buttons, LED

Long summary description Braun Series 7 70-B1200s Foil shaver Trimmer Blue:

Braun Series 7 70-B1200s. Shaver system: Foil shaver, Product colour: Blue, Shaving system technologies: 360° Flex. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 367 g, Battery weight: 18,6 g. Package width: 67 mm, Package depth: 137 mm, Package height: 252 mm. Quantity per pack: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.